5962-9460206QCA
5962-9460206QCA
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
History Price: $33.68000
In Stock: 14380
5962-9460206QCA vs 5962-9755701HXA
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
J-FET
Isolation
Number of Circuits
4
1
Output Type
-
Differential
Slew Rate
70V/μs
-
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
100 kHz
Current - Input Bias
1 pA
570 nA
Voltage - Input Offset
250 μV
600 μV
Current - Supply
730μA (x4 Channels)
10.7mA
Current - Output / Channel
48 mA
11 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
38 V
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
14-CDIP
8-DIP Gull Wing