Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-9460206QCA
5962-9460206QCA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:
Texas Instruments
Datasheet:
5962-9460206QCA Datasheet
History Price: $33.68000
In Stock: 14380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-9460206QCA vs 5962R9863701VPA
Part No
5962-9460206QCA
5962R9863701VPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
70V/μs
-
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
1 pA
800 pA
Voltage - Input Offset
250 μV
700 μV
Current - Supply
730μA (x4 Channels)
300μA
Current - Output / Channel
48 mA
-
Voltage - Supply Span (Min)
4.5 V
6 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
8-CERDIP