Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation 5962-9475601MPA
5962-9475601MPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
CURRENT FEEDBACK AMPLIFIER
Manufacturer:
Harris Corporation
Datasheet:
5962-9475601MPA Datasheet
History Price: $14.53000
In Stock: 46640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-9475601MPA vs 5962-9559701MPA
Part No
5962-9475601MPA
5962-9559701MPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Analog Devices
Series
-
Military, MIL-STD-883
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
-
Voltage Feedback
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
1200V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
240 MHz
Current - Input Bias
-
4 μA
Voltage - Input Offset
-
2 mV
Current - Supply
-
20.5mA
Current - Output / Channel
-
70 mA
Voltage - Supply Span (Min)
-
6 V
Voltage - Supply Span (Max)
-
12 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CERDIP