Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices 5962-9559701MPA
5962-9559701MPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
5962-9559701MPA Datasheet
History Price: $71.98000
In Stock: 9840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-9559701MPA vs 5962-9851501Q2A
Part No
5962-9559701MPA
5962-9851501Q2A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Texas Instruments
Series
Military, MIL-STD-883
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
J-FET
Number of Circuits
1
2
Output Type
-
-
Slew Rate
1200V/μs
13V/μs
Gain Bandwidth Product
-
3 MHz
-3db Bandwidth
240 MHz
-
Current - Input Bias
4 μA
30 pA
Voltage - Input Offset
2 mV
3 mV
Current - Supply
20.5mA
1.4mA (x2 Channels)
Current - Output / Channel
70 mA
40 mA
Voltage - Supply Span (Min)
6 V
10 V
Voltage - Supply Span (Max)
12 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-CERDIP
20-LCCC (8.89x8.89)