Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices 5962-9559801MRA
5962-9559801MRA
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC AMP LOG 250MHZ 20CERDIP
Manufacturer:
Analog Devices
Datasheet:
5962-9559801MRA Datasheet
History Price: $311.93000
In Stock: 35500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-9559801MRA vs 5962-9559701MPA
Part No
5962-9559801MRA
5962-9559701MPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
Military, MIL-STD-883
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
Logarithmic
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
1200V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
250 MHz
240 MHz
Current - Input Bias
7 μA
4 μA
Voltage - Input Offset
300 μV
2 mV
Current - Supply
60mA
20.5mA
Current - Output / Channel
2.3 mA
70 mA
Voltage - Supply Span (Min)
9 V
6 V
Voltage - Supply Span (Max)
15 V
12 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CERDIP
8-CERDIP