5962-9559801MRA
5962-9559801MRA
Obsolete
Description:  IC AMP LOG 250MHZ 20CERDIP
Manufacturer:  Analog Devices
History Price: $311.93000
In Stock: 35500
5962-9559801MRA vs 5962-9560302QCA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Logarithmic
CMOS
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
-
0.028V/μs
Gain Bandwidth Product
-
50 kHz
-3db Bandwidth
250 MHz
-
Current - Input Bias
7 μA
1.5 pA
Voltage - Input Offset
300 μV
500 μV
Current - Supply
60mA
-
Current - Output / Channel
2.3 mA
27 mA
Voltage - Supply Span (Min)
9 V
3 V
Voltage - Supply Span (Max)
15 V
15.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CERDIP
14-CDIP