5962-9559801MRA
5962-9559801MRA
Obsolete
Description:  IC AMP LOG 250MHZ 20CERDIP
Manufacturer:  Analog Devices
History Price: $311.93000
In Stock: 35500
5962-9559801MRA vs 5962-9751002QPA
Series
-
Automotive, AEC-Q100, LinCMOS
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Logarithmic
CMOS
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.25V/μs
Gain Bandwidth Product
-
550 kHz
-3db Bandwidth
250 MHz
-
Current - Input Bias
7 μA
1 pA
Voltage - Input Offset
300 μV
300 μV
Current - Supply
60mA
100μA (x2 Channels)
Current - Output / Channel
2.3 mA
50 mA
Voltage - Supply Span (Min)
9 V
2.7 V
Voltage - Supply Span (Max)
15 V
10 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CERDIP
8-CDIP