5962-9564003Q2A
5962-9564003Q2A
Active
Description:  IC OPAMP GP 2 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
History Price: $29.99000
In Stock: 20400
5962-9564003Q2A vs 5962-9851501Q2A
Series
Automotive, AEC-Q100, LinCMOS
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
0.12V/μs
13V/μs
Gain Bandwidth Product
210 kHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
30 pA
Voltage - Input Offset
200 μV
3 mV
Current - Supply
160μA (x2 Channels)
1.4mA (x2 Channels)
Current - Output / Channel
50 mA
40 mA
Voltage - Supply Span (Min)
4.4 V
10 V
Voltage - Supply Span (Max)
16 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCCC (8.89x8.89)