5962-9566602QDA
5962-9566602QDA
Active
Description:  IC CMOS 4 CIRCUIT 14CFP
Manufacturer:  Texas Instruments
History Price: $24.01000
In Stock: 1340
5962-9566602QDA vs 5962-9564003Q2A
Series
Automotive, AEC-Q100, LinCMOS
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
4
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.12V/μs
0.12V/μs
Gain Bandwidth Product
200 kHz
210 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
200 μV
200 μV
Current - Supply
140μA (x4 Channels)
160μA (x2 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
2.7 V
4.4 V
Voltage - Supply Span (Max)
8 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-CFlatPack
20-CLCC
Supplier Device Package
14-CFP
20-LCCC (8.89x8.89)