5962-9751401QPA
5962-9751401QPA
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $5.93000
In Stock: 30960
5962-9751401QPA vs 5962-9851501Q2A
Series
Automotive, AEC-Q100, LinCMOS
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
0.02V/μs
13V/μs
Gain Bandwidth Product
5.3 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
30 pA
Voltage - Input Offset
300 μV
3 mV
Current - Supply
100μA (x2 Channels)
1.4mA (x2 Channels)
Current - Output / Channel
50 mA
40 mA
Voltage - Supply Span (Min)
2.7 V
10 V
Voltage - Supply Span (Max)
10 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-CDIP
20-LCCC (8.89x8.89)