5962-9751402QHA
5962-9751402QHA
Active
Description:  IC CMOS 2 CIRCUIT 10CFP
Manufacturer:  Texas Instruments
History Price: $29.92000
In Stock: 6620
5962-9751402QHA vs 5962-9683901MPA
Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
CMOS
Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.2V/μs
-
Gain Bandwidth Product
52 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
1 pA
-
Voltage - Input Offset
300 μV
-
Current - Supply
100μA (x2 Channels)
-
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
2.7 V
3 V
Voltage - Supply Span (Max)
10 V
12 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
10-CDFF
8-CDIP (0.300", 7.62mm)
Supplier Device Package
10-CFP
8-CERDIP