Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-9751402QHA
5962-9751402QHA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 10CFP
Manufacturer:
Texas Instruments
Datasheet:
5962-9751402QHA Datasheet
History Price: $29.92000
In Stock: 6620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-9751402QHA vs 5962-9763301QGA
Part No
5962-9751402QHA
5962-9763301QGA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
National Semiconductor
Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
J-FET
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
0.2V/μs
1V/μs
Gain Bandwidth Product
52 kHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
100 pA
Voltage - Input Offset
300 μV
5 mV
Current - Supply
100μA (x2 Channels)
-
Current - Output / Channel
50 mA
6.8 mA
Voltage - Supply Span (Min)
2.7 V
36 V
Voltage - Supply Span (Max)
10 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
10-CDFF
TO-99-8 Metal Can
Supplier Device Package
10-CFP
TO-99-8