Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-9751402QPA
5962-9751402QPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
5962-9751402QPA Datasheet
History Price: $7.71000
In Stock: 32280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-9751402QPA vs 5962-9556701M2A
Part No
5962-9751402QPA
5962-9556701M2A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Analog Devices
Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
2
-
Output Type
Rail-to-Rail
-
Slew Rate
0.02V/μs
-
Gain Bandwidth Product
5.3 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
1 pA
-
Voltage - Input Offset
300 μV
-
Current - Supply
100μA (x2 Channels)
-
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
2.7 V
-
Voltage - Supply Span (Max)
10 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-CDIP
20-CLCC (9x9)