5962-9751402QPA
5962-9751402QPA
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $7.71000
In Stock: 32280
5962-9751402QPA vs 5962-9560302QCA
Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
2
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.02V/μs
0.028V/μs
Gain Bandwidth Product
5.3 MHz
50 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1.5 pA
Voltage - Input Offset
300 μV
500 μV
Current - Supply
100μA (x2 Channels)
-
Current - Output / Channel
50 mA
27 mA
Voltage - Supply Span (Min)
2.7 V
3 V
Voltage - Supply Span (Max)
10 V
15.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
14-CDIP