5962-9755701HPC
5962-9755701HPC
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:  Broadcom
History Price: $178.03864
In Stock: 37560
5962-9755701HPC vs 5962-9559801MRA
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Amplifier Type
Isolation
Logarithmic
Number of Circuits
1
1
Output Type
Differential
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
100 kHz
250 MHz
Current - Input Bias
570 nA
7 μA
Voltage - Input Offset
600 μV
300 μV
Current - Supply
10.7mA
60mA
Current - Output / Channel
11 mA
2.3 mA
Voltage - Supply Span (Min)
4.5 V
9 V
Voltage - Supply Span (Max)
5.5 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
20-CERDIP