5962-9755701HPC
5962-9755701HPC
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:  Broadcom
History Price: $178.03864
In Stock: 37560
5962-9755701HPC vs 5962-9763301QGA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Isolation
J-FET
Number of Circuits
1
2
Output Type
Differential
-
Slew Rate
-
1V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
100 kHz
-
Current - Input Bias
570 nA
100 pA
Voltage - Input Offset
600 μV
5 mV
Current - Supply
10.7mA
-
Current - Output / Channel
11 mA
6.8 mA
Voltage - Supply Span (Min)
4.5 V
36 V
Voltage - Supply Span (Max)
5.5 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-DIP
TO-99-8