5962-9755701HXA
5962-9755701HXA
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIPGW
Manufacturer:  Broadcom
History Price: $179.54476
In Stock: 13220
5962-9755701HXA vs 5962-9556701M2A
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Isolation
-
Number of Circuits
1
-
Output Type
Differential
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
100 kHz
-
Current - Input Bias
570 nA
-
Voltage - Input Offset
600 μV
-
Current - Supply
10.7mA
-
Current - Output / Channel
11 mA
-
Voltage - Supply Span (Min)
4.5 V
-
Voltage - Supply Span (Max)
5.5 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
20-CLCC
Supplier Device Package
8-DIP Gull Wing
20-CLCC (9x9)