5962-9763301QGA
5962-9763301QGA
Active
Description:  IC OPAMP JFET 2 CIRCUIT TO99-8
Manufacturer:  National Semiconductor
History Price: $15.56000
In Stock: 42840
5962-9763301QGA vs 5962-9950403VCA
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
4
Output Type
-
Differential
Slew Rate
1V/μs
0.5V/μs
Gain Bandwidth Product
1 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 pA
50 nA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
-
1.4mA (x4 Channels)
Current - Output / Channel
6.8 mA
20 mA
Voltage - Supply Span (Min)
36 V
3 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
14-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
14-CDIP