Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices 5962R9863701VPA
5962R9863701VPA
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
5962R9863701VPA Datasheet
History Price: Discontinued at Digi-Key
In Stock: 4140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962R9863701VPA vs 5962-9555201NXDR
Part No
5962R9863701VPA
5962-9555201NXDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
-
3.6V/μs
Gain Bandwidth Product
-
2.25 MHz
-3db Bandwidth
-
-
Current - Input Bias
800 pA
1 pA
Voltage - Input Offset
700 μV
300 μV
Current - Supply
300μA
2.4mA (x2 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
6 V
4.4 V
Voltage - Supply Span (Max)
40 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CERDIP
8-SOIC