5962R9863701VPA
5962R9863701VPA
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT 8CERDIP
Manufacturer:  Analog Devices
History Price: Discontinued at Digi-Key
In Stock: 4140
5962R9863701VPA vs 5962-9751401Q2A
Series
-
Automotive, AEC-Q100, LinCMOS
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.02V/μs
Gain Bandwidth Product
-
5.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
800 pA
1 pA
Voltage - Input Offset
700 μV
300 μV
Current - Supply
300μA
100μA (x2 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
6 V
2.7 V
Voltage - Supply Span (Max)
40 V
10 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-CERDIP
20-LCCC (8.89x8.89)