Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices 5962R9863701VPA
5962R9863701VPA
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
5962R9863701VPA Datasheet
History Price: Discontinued at Digi-Key
In Stock: 4140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962R9863701VPA vs 5962-9755701HPC
Part No
5962R9863701VPA
5962-9755701HPC
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Broadcom
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Amplifier Type
General Purpose
Isolation
Number of Circuits
1
1
Output Type
-
Differential
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
100 kHz
Current - Input Bias
800 pA
570 nA
Voltage - Input Offset
700 μV
600 μV
Current - Supply
300μA
10.7mA
Current - Output / Channel
-
11 mA
Voltage - Supply Span (Min)
6 V
4.5 V
Voltage - Supply Span (Max)
40 V
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
8-DIP