5962R9863701VPA
5962R9863701VPA
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT 8CERDIP
Manufacturer:  Analog Devices
History Price: Discontinued at Digi-Key
In Stock: 4140
5962R9863701VPA vs 5962-9763301QGA
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
1V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
800 pA
100 pA
Voltage - Input Offset
700 μV
5 mV
Current - Supply
300μA
-
Current - Output / Channel
-
6.8 mA
Voltage - Supply Span (Min)
6 V
36 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-CERDIP
TO-99-8