Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 5V49EE702NDGI
5V49EE702NDGI
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 28VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
5V49EE702NDGI Datasheet
History Price: Obsolete
In Stock: 28520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5V49EE702NDGI vs 5V49EE504NLGI
Part No
5V49EE702NDGI
5V49EE504NLGI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
VersaClock III
VersaClock III
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock Generator, Multiplexer
Clock Generator, Multiplexer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
LVCMOS, LVTTL, Crystal
Output
HCSL, LVCMOS, LVDS, LVPECL, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:6
2:5
Differential - Input:Output
No/Yes
No/No
Frequency - Max
500MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
28-VFQFPN (4x4)
24-QFN (4x4)