Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ IDT 6116SA35TP
6116SA35TP
Active
Memory
Description:
IC SRAM 16KBIT PARALLEL 24DIP
Manufacturer:
IDT
Datasheet:
6116SA35TP Datasheet
History Price: $2.80000
In Stock: 37120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
6116SA35TP vs 611078800A
Part No
6116SA35TP
611078800A
Category
Memory
Memory
Manufacturer
IDT
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Memory Type
Volatile
-
Memory Format
SRAM
-
Technology
SRAM - Asynchronous
-
Memory Size
16Kbit
-
Memory Organization
2K x 8
-
Memory Interface
Parallel
-
Clock Frequency
-
-
Write Cycle Time - Word, Page
35ns
-
Access Time
35 ns
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
24-DIP (0.300", 7.62mm)
-
Supplier Device Package
24-PDIP
-