Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 670M-01LF5
670M-01LF5
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC BUFFER ZERO DELAY
Manufacturer:
Renesas Electronics
Datasheet:
670M-01LF5 Datasheet
History Price: Obsolete
In Stock: 28980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
670M-01LF5 vs 670M-01LF
Part No
670M-01LF5
670M-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
-
Zero Delay Buffer
PLL
-
Yes
Input
-
Clock
Output
-
CMOS
Number of Circuits
-
1
Ratio - Input:Output
-
1:1
Differential - Input:Output
-
No/No
Frequency - Max
-
160MHz
Divider/Multiplier
-
No/Yes
Voltage - Supply
-
3V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC