☰
7152MI-01LF
7152MI-01LF
Obsolete
Description:  IC SS CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   7152MI-01LF Datasheet
History Price: Obsolete
In Stock: 8440
7152MI-01LF vs 7152M-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Spread Spectrum Clock Generator
Spread Spectrum Clock Generator
PLL
Yes
Yes
Input
Clock
Clock
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
67MHz
67MHz
Divider/Multiplier
No/Yes
No/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC