7201LA25P
7201LA25P
Obsolete
Description:  IC MEM FIFO 512X9 25NS 28DIP
Manufacturer:  Renesas Electronics
Datasheet:   7201LA25P Datasheet
History Price: Obsolete
In Stock: 26000
7201LA25P vs 7208L20J
Series
7200
7200
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Size
4.5K (512 x 9)
576K (64K x 9)
Function
Asynchronous
Asynchronous
Data Rate
28.5MHz
33.3MHz
Access Time
25ns
20ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
32-LCC (J-Lead)
Supplier Device Package
28-PDIP
32-PLCC (14x11.46)