7202LA12J8
7202LA12J8
Obsolete
Description:  IC FIFO ASYNCH 1KX9 12NS 32PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7202LA12J8 Datasheet
History Price: Obsolete
In Stock: 3200
7202LA12J8 vs 7207L15P
Series
7200
7200
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Memory Size
9K (1K x 9)
288K (32K x 9)
Function
Asynchronous
Asynchronous
Data Rate
50MHz
40MHz
Access Time
12ns
15ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
32-PLCC (14x11.46)
28-PDIP