7202LA12P
7202LA12P
Obsolete
Description:  IC FIFO ASYNCH 1KX9 12NS 28DIP
Manufacturer:  Renesas Electronics
Datasheet:   7202LA12P Datasheet
History Price: Obsolete
In Stock: 35200
7202LA12P vs 7206L35P
Series
7200
7200
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Size
9K (1K x 9)
144K (16K x 9)
Function
Asynchronous
Asynchronous
Data Rate
50MHz
22.22MHz
Access Time
12ns
35ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
28-PDIP