Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Renesas Electronics 7207L15J
7207L15J
Obsolete
Logic - FIFOs Memory
Description:
IC FIFO 16384X18 15NS 32PLCC
Manufacturer:
Renesas Electronics
Datasheet:
7207L15J Datasheet
History Price: Obsolete
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
7207L15J vs 7206L50P
Part No
7207L15J
7206L50P
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Renesas Electronics
Series
7200
7200
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Size
288K (32K x 9)
144K (16K x 9)
Function
Asynchronous
Asynchronous
Data Rate
40MHz
15MHz
Access Time
15ns
50ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
120mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
32-PLCC (14x11.46)
28-PDIP