Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 74ABT16952CSSC
74ABT16952CSSC
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 56SSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ABT16952CSSC Datasheet
History Price: $2.94000
In Stock: 48520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74ABT16952CSSC vs 74AC16640DLR
Part No
74ABT16952CSSC
74AC16640DLR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
74ABT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
-
Number of Elements
2
-
Number of Bits per Element
8
-
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
32mA, 64mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
56-BSSOP (0.295", 7.50mm Width)
-
Supplier Device Package
56-SSOP
-