Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi 74ABT899CMSAX
74ABT899CMSAX
Obsolete
Logic - Specialty Logic
Description:
TXRX W/GENERATOR&CHECKER 28SSOP
Manufacturer:
onsemi
Datasheet:
74ABT899CMSAX Datasheet
History Price: Obsolete
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74ABT899CMSAX vs 74ACT1284MTR
Part No
74ABT899CMSAX
74ACT1284MTR
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
STMicroelectronics
Series
74ABT
74ACT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Parity Generator/Checker
IEEE STD 1284 Translation Transceiver
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
9
7
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
20-SO