Features
-
Schmitt Trigger
Voltage - Supply
-
2V ~ 6V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.5V ~ 1.1V
Input Logic Level - High
-
2.2V ~ 3.9V
Max Propagation Delay @ V, Max CL
-
10ns @ 5V, 50pF
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)