☰
74AC08FP-E
74AC08FP-E
Active
Description:  74AC08 QUAD 2-INPUT AND GATE
Manufacturer:  Renesas Electronics
Datasheet:   74AC08FP-E Datasheet
History Price: $0.44000
In Stock: 12480
74AC08FP-E vs 74ACT00MTCX
Series
-
74ACT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
9ns @ 5V, 50pF
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-TSSOP
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)