Packaging
Bulk
Tape & Reel (TR)
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
4 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
9ns @ 5V, 50pF
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-TSSOP
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)