Type
-
Identity Comparator
Voltage - Supply
-
2V ~ 6V
Current - Output High, Low
-
24mA, 24mA
Max Propagation Delay @ V, Max CL
-
8.5ns @ 5V, 50pF
Current - Quiescent (Iq)
-
4 μA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC
Mounting Type
-
Surface Mount