Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Texas Instruments 74AC11521DW
74AC11521DW
Active
Logic - Comparators
Description:
IDENTITY COMPARATOR
Manufacturer:
Texas Instruments
Datasheet:
74AC11521DW Datasheet
History Price: $0.67000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74AC11521DW vs 74ACT520PC
Part No
74AC11521DW
74ACT520PC
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Texas Instruments
onsemi
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Identity Comparator
Number of Bits
-
8
Output
-
Active Low
Output Function
-
A=B
Voltage - Supply
-
4.5V ~ 5.5V
Current - Output High, Low
-
24mA, 24mA
Max Propagation Delay @ V, Max CL
-
10ns @ 5V, 50pF
Current - Quiescent (Iq)
-
4 μA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP
Mounting Type
-
Through Hole