74AC11521DW
74AC11521DW
Active
Description:  IDENTITY COMPARATOR
Manufacturer:  Texas Instruments
Datasheet:   74AC11521DW Datasheet
History Price: $0.67000
In Stock: 3200
74AC11521DW vs 74ACT520SJ
Manufacturer
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Identity Comparator
Number of Bits
-
8
Output
-
Active Low
Output Function
-
A=B
Voltage - Supply
-
4.5V ~ 5.5V
Current - Output High, Low
-
24mA, 24mA
Max Propagation Delay @ V, Max CL
-
10ns @ 5V, 50pF
Current - Quiescent (Iq)
-
4 μA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
-
20-SOP
Mounting Type
-
Surface Mount