74AC11MTCX
74AC11MTCX
Obsolete
Description:  IC GATE AND 3CH 3-INP 14TSSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC11MTCX Datasheet
History Price: $0.09000
In Stock: 41860
74AC11MTCX vs 74AXP1G14GSH
Series
74AC
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
AND Gate
-
Number of Circuits
3
-
Number of Inputs
3
-
Features
-
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.9V ~ 1.65V
-
Input Logic Level - High
2.1V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-TSSOP
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-