74AC161PC
74AC161PC
Obsolete
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC161PC Datasheet
History Price: $0.36000
In Stock: 10800
74AC161PC vs 74ACT161SJ
Series
74AC
74ACT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
167 MHz
125 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
2 V ~ 6 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-PDIP
16-SOP