☰
74AC175PC
74AC175PC
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 16DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC175PC Datasheet
History Price: $0.40000
In Stock: 38000
74AC175PC vs 74ACT374FP-E
Series
74AC
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
4
-
Clock Frequency
244 MHz
-
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Iq)
40 μA
-
Input Capacitance
4.5 pF
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
16-PDIP
-
Package / Case
16-DIP (0.300", 7.62mm)
-