Packaging
Tape & Reel (TR)
Bulk or Tube
Type
Identity Comparator
Identity Comparator
Output
Active Low
Active Low
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
8.5ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-TSSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole