Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Fairchild Semiconductor 74AC521SJX
74AC521SJX
Obsolete
Logic - Comparators
Description:
IDENTITY COMPARATOR
Manufacturer:
Fairchild Semiconductor
Datasheet:
74AC521SJX Datasheet
History Price: $0.31000
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74AC521SJX vs 74ACT520SC
Part No
74AC521SJX
74ACT520SC
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Fairchild Semiconductor
onsemi
Series
74AC
74ACT
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount