74ACT1284MTR
74ACT1284MTR
Obsolete
Description:  IC HI SPEED IEEE1284 TXRX 20SOIC
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 26800
74ACT1284MTR vs 74ACT1284MSA
Series
74ACT
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
IEEE STD 1284 Translation Transceiver
IEEE STD 1284 Translation Transceiver
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
7
7
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SO
20-SSOP