Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ STMicroelectronics 74ACT1284TTR
74ACT1284TTR
Obsolete
Logic - Specialty Logic
Description:
IC TXRX IEEE 1284 HS 20-TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
74ACT1284TTR Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74ACT1284TTR vs 74ACT1284MSAX
Part No
74ACT1284TTR
74ACT1284MSAX
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
STMicroelectronics
Fairchild Semiconductor
Series
74ACT
74ACT
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Logic Type
IEEE STD 1284 Translation Transceiver
IEEE STD 1284 Translation Transceiver
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
7
7
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-TSSOP
20-SSOP