Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Fairchild Semiconductor 74ACT161SCX
74ACT161SCX
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ACT161SCX Datasheet
History Price: $0.20000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74ACT161SCX vs 74ACT11590DW
Part No
74ACT161SCX
74ACT11590DW
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
74ACT
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Binary Counter
-
Direction
Up
-
Number of Elements
1
-
Number of Bits per Element
4
-
Reset
Asynchronous
-
Timing
Synchronous
-
Count Rate
125 MHz
-
Trigger Type
Positive Edge
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-