74ACT163MTCX
74ACT163MTCX
Obsolete
Description:  IC BINARY COUNTER 4-BIT 16TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 28400
74ACT163MTCX vs 74ACT163SCX
Series
74ACT
74ACT
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Synchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
140 MHz
140 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC