Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Fairchild Semiconductor 74ACT163SCX
74ACT163SCX
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ACT163SCX Datasheet
History Price: $0.19000
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74ACT163SCX vs 74ACT163MTCX
Part No
74ACT163SCX
74ACT163MTCX
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Fairchild Semiconductor
onsemi
Series
74ACT
74ACT
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Synchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
140 MHz
140 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP