Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 74ACT16541SSC
74ACT16541SSC
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 5.5V 48SSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ACT16541SSC Datasheet
History Price: $0.57000
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74ACT16541SSC vs 74AXP2G17GSH
Part No
74ACT16541SSC
74AXP2G17GSH
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
NXP Semiconductors
Series
74ACT
74AXP
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
8
1
Input Type
-
Schmitt Trigger
Output Type
3-State
Push-Pull
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
0.7V ~ 2.75V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
6-XFDFN
Supplier Device Package
48-SSOP
6-XSON, SOT1202 (1x1)