74ACT16541SSC
74ACT16541SSC
Obsolete
Description:  IC BUFFER NON-INVERT 5.5V 48SSOP
Manufacturer:  Fairchild Semiconductor
History Price: $0.57000
In Stock: 23620
74ACT16541SSC vs 74AXP4T245BQX
Series
74ACT
74AXP
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Translation Transceiver
Number of Elements
2
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
0.9V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
48-SSOP
16-DHVQFN (2.5x3.5)